Abracon, LLC AFAC Flexible PCB AFAC5867-S698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAC Type: Flexible PCB Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: 67.4 mm Width: 58.4 mm Height: 0.2 mm Gain Display: 2 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: 4G/LTE Flexible Printed Antenna with IPEX Connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAC Type: Flexible PCB Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: 67.4 mm Width: 58.4 mm Height: 0.2 mm Gain Display: 2 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: 4G/LTE Flexible Printed Antenna with IPEX Connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFAC Flexible PCB - AFAC5867-S698 - Abracon, LLC
Spicewood, TX, United States
AFAC Flexible PCB
AFAC5867-S698
AFAC Flexible PCB AFAC5867-S698
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAC Type: Flexible PCB Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: 67.4 mm Width: 58.4 mm Height: 0.2 mm Gain Display: 2 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: 4G/LTE Flexible Printed Antenna with IPEX Connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AFAC
  • Type: Flexible PCB
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 698 ~ 960 |1710 ~ 2690
  • Length: 67.4 mm
  • Width: 58.4 mm
  • Height: 0.2 mm
  • Gain Display: 2
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Adhesive Mount
  • Features: 4G/LTE Flexible Printed Antenna with IPEX Connector
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14688-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14688-ND
RF Antennas 535-14688-ND
829MHz, 2.2GHz 4G, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.2GHz 4G, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
GSM & GPRS Antennas - 2505182 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505182
GSM & GPRS Antennas 2505182
RF ANT 4G/LTE FLEX PRINTED

RF ANT 4G/LTE FLEX PRINTED

Supplier's Site
GSM & GPRS Antennas - 2505183 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505183
GSM & GPRS Antennas 2505183
RF ANT 4G/LTE FLEX PRINTED

RF ANT 4G/LTE FLEX PRINTED

Supplier's Site
GSM & GPRS Antennas - 2505183P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505183P
GSM & GPRS Antennas 2505183P
RF ANT 4G/LTE FLEX PRINTED

RF ANT 4G/LTE FLEX PRINTED

Supplier's Site
Sheung Wan, Hong Kong
Antennas 698-2700MHz Omni Dir. IPEX

Antennas 698-2700MHz Omni Dir. IPEX

Buy Now Datasheet
Pcb Antenna, 1.71-2.69Ghz, 2Dbi; Antenna Type Abracon - 74AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.71-2.69Ghz, 2Dbi; Antenna Type Abracon
74AC8100
Pcb Antenna, 1.71-2.69Ghz, 2Dbi; Antenna Type Abracon 74AC8100
PCB ANTENNA, 1.71-2.69GHZ, 2DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

PCB ANTENNA, 1.71-2.69GHZ, 2DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - AFAC5867-S698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AFAC5867-S698
RF Antennas AFAC5867-S698
829MHz, 2.2GHz 4G, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.2GHz 4G, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AFAC5867-S698 535-14688-ND 2505182 AFAC5867-S698 74AC8100 AFAC5867-S698
Product Name AFAC Flexible PCB RF Antennas GSM & GPRS Antennas Antennas Pcb Antenna, 1.71-2.69Ghz, 2Dbi; Antenna Type Abracon RF Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 829.0 to 2200.0 MHz 698.0 to ? MHz 1710.0 to 2690.0 MHz
Gain 2 dB 2 dB 2 dB 2 dB
VSWR 2 :1 2 :1 2 :1
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE Basestation 4G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2222683 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers