Abracon, LLC Multi-Band Antennas AECB1102XS-3000S

Description
5GNR Blade Antenna, adhesive mount
Request a Quote Datasheet
Description
5GNR Blade Antenna, adhesive mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2505174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505174
Multi-Band Antennas 2505174
5GNR Blade Antenna, adhesive mount

5GNR Blade Antenna, adhesive mount

Supplier's Site
Multi-Band Antennas - 2505176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505176P
Multi-Band Antennas 2505176P
5GNR Blade Antenna, adhesive mount

5GNR Blade Antenna, adhesive mount

Supplier's Site
Multi-Band Antennas - 2505176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2505176
Multi-Band Antennas 2505176
5GNR Blade Antenna, adhesive mount

5GNR Blade Antenna, adhesive mount

Supplier's Site
RF Antennas - 535-AECB1102XS-3000S-ND - DigiKey
Thief River Falls, MN, United States
3.3GHz 4G, 5G, LTE Blade RF Antenna 600MHz ~ 6GHz 2dBi SMA Male Adhesive

3.3GHz 4G, 5G, LTE Blade RF Antenna 600MHz ~ 6GHz 2dBi SMA Male Adhesive

Buy Now Datasheet
Rf Antennas, 0.6 To 6Ghz, Adhesive, 10W Rohs Compliant Abracon - 57AJ4563 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antennas, 0.6 To 6Ghz, Adhesive, 10W Rohs Compliant Abracon
57AJ4563
Rf Antennas, 0.6 To 6Ghz, Adhesive, 10W Rohs Compliant Abracon 57AJ4563
RF ANTENNAS, 0.6 TO 6GHZ, ADHESIVE, 10W ROHS COMPLIANT: YES

RF ANTENNAS, 0.6 TO 6GHZ, ADHESIVE, 10W ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - AECB1102XS-3000S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AECB1102XS-3000S
RF Antennas AECB1102XS-3000S
3.3GHz 4G, 5G, LTE Blade RF Antenna 600MHz ~ 6GHz 2dBi SMA Male Adhesive

3.3GHz 4G, 5G, LTE Blade RF Antenna 600MHz ~ 6GHz 2dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2505174 535-AECB1102XS-3000S-ND 57AJ4563 AECB1102XS-3000S
Product Name Multi-Band Antennas RF Antennas Rf Antennas, 0.6 To 6Ghz, Adhesive, 10W Rohs Compliant Abracon RF Antennas
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE 4G, 5G, LTE
Primary Frequency Range 600.0 to ? MHz 3300.0 MHz
Gain 2 dB 2 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108965-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 2675039 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details