Abracon, LLC AEAC Puck Combo AEACBK046014-C2WG

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Combo Protocol: WIFI/Bluetooth/ZigBe e, ISM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 2400 ~ 2483.5 | 4800 ~ 5825 Length: Ø 46.6 mm Width: 14.5 mm Gain Display: 0 | 2 VSWR: 2.5 Polarization: RHCP | Linear Mounting: Connector Mount Features: GPS + WiFi combinational external antenna, Active GPS antenna with an LNA gain of 20 dB Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Combo Protocol: WIFI/Bluetooth/ZigBe e, ISM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 2400 ~ 2483.5 | 4800 ~ 5825 Length: Ø 46.6 mm Width: 14.5 mm Gain Display: 0 | 2 VSWR: 2.5 Polarization: RHCP | Linear Mounting: Connector Mount Features: GPS + WiFi combinational external antenna, Active GPS antenna with an LNA gain of 20 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Puck Combo - AEACBK046014-C2WG - Abracon, LLC
Spicewood, TX, United States
AEAC Puck Combo
AEACBK046014-C2WG
AEAC Puck Combo AEACBK046014-C2WG
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck Combo Protocol: WIFI/Bluetooth/ZigBe e, ISM, GNSS/GPS/GLONASS Frequency Range: 1575.42 | 2400 ~ 2483.5 | 4800 ~ 5825 Length: Ø 46.6 mm Width: 14.5 mm Gain Display: 0 | 2 VSWR: 2.5 Polarization: RHCP | Linear Mounting: Connector Mount Features: GPS + WiFi combinational external antenna, Active GPS antenna with an LNA gain of 20 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Puck Combo
  • Protocol: WIFI/Bluetooth/ZigBee, ISM, GNSS/GPS/GLONASS
  • Frequency Range: 1575.42 | 2400 ~ 2483.5 | 4800 ~ 5825
  • Length: Ø 46.6 mm
  • Width: 14.5 mm
  • Gain Display: 0 | 2
  • VSWR: 2.5
  • Polarization: RHCP | Linear
  • Mounting: Connector Mount
  • Features: GPS + WiFi combinational external antenna, Active GPS antenna with an LNA gain of 20 dB
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14499-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14499-ND
RF Antennas 535-14499-ND
2.45GHz Bluetooth, GLONASS, GPS, ISM, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.483GHz 2dBi SMA Screw

2.45GHz Bluetooth, GLONASS, GPS, ISM, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.483GHz 2dBi SMA Screw

Buy Now Datasheet
Combo Antenna, Rhc/lin, 4.8-5.825Ghz; Antenna Type Abracon - 65AC5581 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, Rhc/lin, 4.8-5.825Ghz; Antenna Type Abracon
65AC5581
Combo Antenna, Rhc/lin, 4.8-5.825Ghz; Antenna Type Abracon 65AC5581
COMBO ANTENNA, RHC/LIN, 4.8-5.825GHZ; Antenna Type:Combo; Frequency Min:4.8GHz; Frequency Max:5.825GHz; Antenna Mounting:Screw; Gain:0dBi; VSWR:1.5; Input Power:10W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

COMBO ANTENNA, RHC/LIN, 4.8-5.825GHZ; Antenna Type:Combo; Frequency Min:4.8GHz; Frequency Max:5.825GHz; Antenna Mounting:Screw; Gain:0dBi; VSWR:1.5; Input Power:10W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 1574.42/2450/5500MHz 50 Ohm -40C +85C

Antennas 1574.42/2450/5500MHz 50 Ohm -40C +85C

Buy Now Datasheet
RF Antennas - AEACBK046014-C2WG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Bluetooth, GLONASS, GPS, ISM, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.483GHz 2dBi SMA Screw

2.45GHz Bluetooth, GLONASS, GPS, ISM, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.483GHz 2dBi SMA Screw

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACBK046014-C2WG 535-14499-ND 65AC5581 AEACBK046014-C2WG AEACBK046014-C2WG
Product Name AEAC Puck Combo RF Antennas Combo Antenna, Rhc/lin, 4.8-5.825Ghz; Antenna Type Abracon Antennas RF Antennas
Applications GPS Modem or Wireless Network; GPS; Bluetooth, GLONASS, GPS, ISM, Wi-Fi, Zigbee™ Bluetooth, GLONASS, GPS, ISM, Wi-Fi, Zigbee™
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 2450.0 MHz 4800.0 to 5825.0 MHz
Gain 0.0 to 2 dB 2 dB 0.0 dB
VSWR 2.5 :1 2 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details