Abracon, LLC AEAC Module AEACBD050018-SG3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 ~ 1602 Length: 50 mm Width: 50 mm Height: 18 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: IP67 rated high accuracy, active external puck for GNSS / GPS/ GLONASS/ BeiDou/ Galileo, LNA gain of 34 dB, Magnetic Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 ~ 1602 Length: 50 mm Width: 50 mm Height: 18 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: IP67 rated high accuracy, active external puck for GNSS / GPS/ GLONASS/ BeiDou/ Galileo, LNA gain of 34 dB, Magnetic Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Module - AEACBD050018-SG3 - Abracon, LLC
Spicewood, TX, United States
AEAC Module
AEACBD050018-SG3
AEAC Module AEACBD050018-SG3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 ~ 1602 Length: 50 mm Width: 50 mm Height: 18 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Magnetic Mount Features: IP67 rated high accuracy, active external puck for GNSS / GPS/ GLONASS/ BeiDou/ Galileo, LNA gain of 34 dB, Magnetic Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1561 ~ 1602
  • Length: 50 mm
  • Width: 50 mm
  • Height: 18 mm
  • Gain Display: 5
  • VSWR: 1.5
  • Polarization: RHCP
  • Mounting: Magnetic Mount
  • Features: IP67 rated high accuracy, active external puck for GNSS / GPS/ GLONASS/ BeiDou/ Galileo, LNA gain of 34 dB, Magnetic Mount
  • Part Status: Active
Supplier's Site
RF Antennas - AEACBD050018-SG3-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.602GHz 5dBi SMA Magnetic

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.602GHz 5dBi SMA Magnetic

Buy Now Datasheet
RF Antennas - AEACBD050018-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AEACBD050018-SG3
RF Antennas AEACBD050018-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.602GHz 5dBi SMA Magnetic

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.602GHz 5dBi SMA Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1.561GHz - 1.602GHz 5dBi

Antennas 1.561GHz - 1.602GHz 5dBi

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number AEACBD050018-SG3 AEACBD050018-SG3-ND AEACBD050018-SG3 AEACBD050018-SG3
Product Name AEAC Module RF Antennas RF Antennas Antennas
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1561.0 to 1602.0 MHz
Gain 5 dB 5 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details