Abracon, LLC AEAC Module Combo AEACBA059015-C3GSW

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Combo Protocol: GNSS/GPS/GLONASS, WIFI/Bluetooth/ZigBe e, ISM, 2G/3G/GSM Frequency Range: 1575.42 | 824 ~ 960 | 1710 ~ 2170 | 2400 ~ 2483.5 Length: 52 mm Width: 59 mm Height: 15 mm Gain Display: 2 | 3 VSWR: 2 Polarization: RHCP | Linear Mounting: Adhesive Mount Features: Active GPS/GSM/WiFi Adhesive mount Combo antenna Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Combo Protocol: GNSS/GPS/GLONASS, WIFI/Bluetooth/ZigBe e, ISM, 2G/3G/GSM Frequency Range: 1575.42 | 824 ~ 960 | 1710 ~ 2170 | 2400 ~ 2483.5 Length: 52 mm Width: 59 mm Height: 15 mm Gain Display: 2 | 3 VSWR: 2 Polarization: RHCP | Linear Mounting: Adhesive Mount Features: Active GPS/GSM/WiFi Adhesive mount Combo antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Module Combo - AEACBA059015-C3GSW - Abracon, LLC
Spicewood, TX, United States
AEAC Module Combo
AEACBA059015-C3GSW
AEAC Module Combo AEACBA059015-C3GSW
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Combo Protocol: GNSS/GPS/GLONASS, WIFI/Bluetooth/ZigBe e, ISM, 2G/3G/GSM Frequency Range: 1575.42 | 824 ~ 960 | 1710 ~ 2170 | 2400 ~ 2483.5 Length: 52 mm Width: 59 mm Height: 15 mm Gain Display: 2 | 3 VSWR: 2 Polarization: RHCP | Linear Mounting: Adhesive Mount Features: Active GPS/GSM/WiFi Adhesive mount Combo antenna Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Module Combo
  • Protocol: GNSS/GPS/GLONASS, WIFI/Bluetooth/ZigBee, ISM, 2G/3G/GSM
  • Frequency Range: 1575.42 | 824 ~ 960 | 1710 ~ 2170 | 2400 ~ 2483.5
  • Length: 52 mm
  • Width: 59 mm
  • Height: 15 mm
  • Gain Display: 2 | 3
  • VSWR: 2
  • Polarization: RHCP | Linear
  • Mounting: Adhesive Mount
  • Features: Active GPS/GSM/WiFi Adhesive mount Combo antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14689-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14689-ND
RF Antennas 535-14689-ND
892MHz, 1.575GHz, 1.94GHz, 2.442GHz 2G, 3G, GPS, GSM, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.484GHz 2dBi, 3dBi SMA Male Adhesive

892MHz, 1.575GHz, 1.94GHz, 2.442GHz 2G, 3G, GPS, GSM, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.484GHz 2dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet
RF Antennas - AEACBA059015-C3GSW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
892MHz, 1.575GHz, 1.94GHz, 2.442GHz 2G, 3G, GPS, GSM, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.484GHz 2dBi, 3dBi SMA Male Adhesive

892MHz, 1.575GHz, 1.94GHz, 2.442GHz 2G, 3G, GPS, GSM, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.484GHz 2dBi, 3dBi SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1575.42MHz and 824-960/1710/2170MHz

Antennas 1575.42MHz and 824-960/1710/2170MHz

Buy Now Datasheet
Combo Antenna, 2.4-2.4835Ghz, 3Dbi; Antenna Type Abracon - 74AC8082 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 2.4-2.4835Ghz, 3Dbi; Antenna Type Abracon
74AC8082
Combo Antenna, 2.4-2.4835Ghz, 3Dbi; Antenna Type Abracon 74AC8082
COMBO ANTENNA, 2.4-2.4835GHZ, 3DBI; Antenna Type:Combo; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

COMBO ANTENNA, 2.4-2.4835GHZ, 3DBI; Antenna Type:Combo; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACBA059015-C3GSW 535-14689-ND AEACBA059015-C3GSW AEACBA059015-C3GSW 74AC8082
Product Name AEAC Module Combo RF Antennas RF Antennas Antennas Combo Antenna, 2.4-2.4835Ghz, 3Dbi; Antenna Type Abracon
Applications GPS Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, GPS, GSM, Wi-Fi 2G, 3G, GPS, GSM, Wi-Fi
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 892.0 to 2442.0 MHz 2400.0 to 2483.5 MHz
Gain 2 to 3 dB 2 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 10300.0 MHz
Gain 2.4 to 3.6 dB
View Details
4 suppliers