Abracon, LLC AEAC Module AEACBA045015-SG2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.575GHz ~ 1.602GHz Length: 45.2 mm Width: 35.8 mm Height: 15.2 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Adhesive Mount Features: IP67 rated GPS+GLONASS external active antenna, LNA gain of 28 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.575GHz ~ 1.602GHz Length: 45.2 mm Width: 35.8 mm Height: 15.2 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Adhesive Mount Features: IP67 rated GPS+GLONASS external active antenna, LNA gain of 28 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Module - AEACBA045015-SG2 - Abracon, LLC
Spicewood, TX, United States
AEAC Module
AEACBA045015-SG2
AEAC Module AEACBA045015-SG2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: GNSS/GPS/GLONASS Frequency Range: 1.575GHz ~ 1.602GHz Length: 45.2 mm Width: 35.8 mm Height: 15.2 mm Gain Display: 5 VSWR: 1.5 Polarization: RHCP Mounting: Adhesive Mount Features: IP67 rated GPS+GLONASS external active antenna, LNA gain of 28 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Module
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.575GHz ~ 1.602GHz
  • Length: 45.2 mm
  • Width: 35.8 mm
  • Height: 15.2 mm
  • Gain Display: 5
  • VSWR: 1.5
  • Polarization: RHCP
  • Mounting: Adhesive Mount
  • Features: IP67 rated GPS+GLONASS external active antenna, LNA gain of 28 dB, Adhesive Mount, SMA (M), 3m cable
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - AEACBA045015-SG2-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz GLONASS, GNSS, GPS Puck RF Antenna 1.575GHz ~ 1.602GHz 5dBi SMA Adhesive

1.575GHz, 1.602GHz GLONASS, GNSS, GPS Puck RF Antenna 1.575GHz ~ 1.602GHz 5dBi SMA Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1575.42-1602MHz GNSS

Antennas 1575.42-1602MHz GNSS

Buy Now Datasheet
RF Antennas - AEACBA045015-SG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AEACBA045015-SG2
RF Antennas AEACBA045015-SG2
1.575GHz, 1.602GHz GLONASS, GNSS, GPS Puck RF Antenna 1.575GHz ~ 1.602GHz 5dBi SMA Adhesive

1.575GHz, 1.602GHz GLONASS, GNSS, GPS Puck RF Antenna 1.575GHz ~ 1.602GHz 5dBi SMA Adhesive

Buy Now Datasheet
Multiband Gnss (Gps/glonass) External Antenna Rohs Compliant Abracon - 27AH2278 - Newark, An Avnet Company
Chicago, IL, United States
Multiband Gnss (Gps/glonass) External Antenna Rohs Compliant Abracon
27AH2278
Multiband Gnss (Gps/glonass) External Antenna Rohs Compliant Abracon 27AH2278
MULTIBAND GNSS (GPS/GLONASS) EXTERNAL ANTENNA ROHS COMPLIANT: YES

MULTIBAND GNSS (GPS/GLONASS) EXTERNAL ANTENNA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACBA045015-SG2 AEACBA045015-SG2-ND AEACBA045015-SG2 AEACBA045015-SG2 27AH2278
Product Name AEAC Module RF Antennas Antennas RF Antennas Multiband Gnss (Gps/glonass) External Antenna Rohs Compliant Abracon
Applications GPS GPS; GLONASS, GNSS, GPS GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.0 to 1602.0 MHz 1575.0 to 1602.0 MHz
Gain 5 dB 5 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz 15dBi Fiberglass Antenna With N Female St. Bulkhead Connector - ET-43315FG10-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details