Abracon, LLC AEAC Magnetic Mount AEACAD460065-S698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2700 Length: Ø 65 mm Width: 460 mm Gain Display: 5 VSWR: 2 Polarization: Linear Mounting: Magnetic Mount Features: Magnetic Mount 4G/LTE, 2G/3G/GMS Antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2700 Length: Ø 65 mm Width: 460 mm Gain Display: 5 VSWR: 2 Polarization: Linear Mounting: Magnetic Mount Features: Magnetic Mount 4G/LTE, 2G/3G/GMS Antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Magnetic Mount - AEACAD460065-S698 - Abracon, LLC
Spicewood, TX, United States
AEAC Magnetic Mount
AEACAD460065-S698
AEAC Magnetic Mount AEACAD460065-S698
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2700 Length: Ø 65 mm Width: 460 mm Gain Display: 5 VSWR: 2 Polarization: Linear Mounting: Magnetic Mount Features: Magnetic Mount 4G/LTE, 2G/3G/GMS Antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Magnetic Mount
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 698 ~ 960 |1710 ~ 2700
  • Length: Ø 65 mm
  • Width: 460 mm
  • Gain Display: 5
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Magnetic Mount
  • Features: Magnetic Mount 4G/LTE, 2G/3G/GMS Antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14686-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14686-ND
RF Antennas 535-14686-ND
829MHz, 2.205GHz 4G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male Magnetic

829MHz, 2.205GHz 4G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male Magnetic

Buy Now Datasheet
GSM & GPRS Antennas - 2505147 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505147
GSM & GPRS Antennas 2505147
RF ANT MAG MOUNT 4G/LTE

RF ANT MAG MOUNT 4G/LTE

Supplier's Site
GSM & GPRS Antennas - 2505146 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505146
GSM & GPRS Antennas 2505146
RF ANT MAG MOUNT 4G/LTE

RF ANT MAG MOUNT 4G/LTE

Supplier's Site
GSM & GPRS Antennas - 2505147P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505147P
GSM & GPRS Antennas 2505147P
RF ANT MAG MOUNT 4G/LTE

RF ANT MAG MOUNT 4G/LTE

Supplier's Site
RF Antennas - AEACAD460065-S698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 2.205GHz 4G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male Magnetic

829MHz, 2.205GHz 4G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male Magnetic

Buy Now Datasheet
Whip Antenna, 1.71-2.7Ghz, 5Dbi; Antenna Type Abracon - 74AC8081 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 1.71-2.7Ghz, 5Dbi; Antenna Type Abracon
74AC8081
Whip Antenna, 1.71-2.7Ghz, 5Dbi; Antenna Type Abracon 74AC8081
WHIP ANTENNA, 1.71-2.7GHZ, 5DBI; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:Magnetic; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

WHIP ANTENNA, 1.71-2.7GHZ, 5DBI; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:Magnetic; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 698-2700MHz Omni Dir. Mag base

Antennas 698-2700MHz Omni Dir. Mag base

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACAD460065-S698 535-14686-ND 2505147 AEACAD460065-S698 74AC8081 AEACAD460065-S698
Product Name AEAC Magnetic Mount RF Antennas GSM & GPRS Antennas RF Antennas Whip Antenna, 1.71-2.7Ghz, 5Dbi; Antenna Type Abracon Antennas
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 829.0 to 2205.0 MHz 698.0 to ? MHz 1710.0 to 2700.0 MHz
Gain 5 dB 5 dB 5 dB 5 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz Helical Coil Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433HCA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers