Abracon, LLC AEAC Magnetic Mount AEACAD153029-S433

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: LPWA, ISM, NB-IoT, 4G/LTE, 2G/3G/GSM Frequency Range: 433 ~ 960 Length: 153.3 mm Width: Ø 29.4 mm Gain Display: 3 VSWR: 4.5 Polarization: Linear Mounting: Magnetic Mount Features: External magnetic mount antenna for ISM, NB-IoT, LoRa/ SigFox, SUB-GHZ CELLULAR BANDS - 2G/ 3G/ 4G/ LTE applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: LPWA, ISM, NB-IoT, 4G/LTE, 2G/3G/GSM Frequency Range: 433 ~ 960 Length: 153.3 mm Width: Ø 29.4 mm Gain Display: 3 VSWR: 4.5 Polarization: Linear Mounting: Magnetic Mount Features: External magnetic mount antenna for ISM, NB-IoT, LoRa/ SigFox, SUB-GHZ CELLULAR BANDS - 2G/ 3G/ 4G/ LTE applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Magnetic Mount - AEACAD153029-S433 - Abracon, LLC
Spicewood, TX, United States
AEAC Magnetic Mount
AEACAD153029-S433
AEAC Magnetic Mount AEACAD153029-S433
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Magnetic Mount Protocol: LPWA, ISM, NB-IoT, 4G/LTE, 2G/3G/GSM Frequency Range: 433 ~ 960 Length: 153.3 mm Width: Ø 29.4 mm Gain Display: 3 VSWR: 4.5 Polarization: Linear Mounting: Magnetic Mount Features: External magnetic mount antenna for ISM, NB-IoT, LoRa/ SigFox, SUB-GHZ CELLULAR BANDS - 2G/ 3G/ 4G/ LTE applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Magnetic Mount
  • Protocol: LPWA, ISM, NB-IoT, 4G/LTE, 2G/3G/GSM
  • Frequency Range: 433 ~ 960
  • Length: 153.3 mm
  • Width: Ø 29.4 mm
  • Gain Display: 3
  • VSWR: 4.5
  • Polarization: Linear
  • Mounting: Magnetic Mount
  • Features: External magnetic mount antenna for ISM, NB-IoT, LoRa/ SigFox, SUB-GHZ CELLULAR BANDS - 2G/ 3G/ 4G/ LTE applications
  • Part Status: Active
Supplier's Site
RF Antennas - 535-14822-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14822-ND
RF Antennas 535-14822-ND
433MHz, 868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 433MHz ~ 960MHz 3dBi SMA Magnetic

433MHz, 868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 433MHz ~ 960MHz 3dBi SMA Magnetic

Buy Now Datasheet
Telemetry Antennas - 1895362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
1895362
Telemetry Antennas 1895362
Abracon AEACAD153029-S433

Abracon AEACAD153029-S433

Supplier's Site
Telemetry Antennas - 1895355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
1895355
Telemetry Antennas 1895355
Abracon AEACAD153029-S433

Abracon AEACAD153029-S433

Supplier's Site
Sheung Wan, Hong Kong
Antennas 433MHz - 960MHz 3dBi

Antennas 433MHz - 960MHz 3dBi

Buy Now Datasheet
RF Antennas - AEACAD153029-S433 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz, 868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 433MHz ~ 960MHz 3dBi SMA Magnetic

433MHz, 868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 433MHz ~ 960MHz 3dBi SMA Magnetic

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACAD153029-S433 535-14822-ND 1895362 AEACAD153029-S433 AEACAD153029-S433
Product Name AEAC Magnetic Mount RF Antennas Telemetry Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal ISM, LoRa, LPWAN, Sigfox Telemetry ISM, LoRa, LPWAN, Sigfox
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 433.0 to 915.0 MHz
Gain 3 dB 3 dB 3.12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz Helical Spring Straight Antenna - ET-862S - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers