Abracon, LLC AEAC Whip - RA AEACAC049018-S868

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - RA Protocol: LPWA, ISM Frequency Range: 868 Length: 49.9 mm Width: Ø 18.6 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Compact external whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA(M) connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - RA Protocol: LPWA, ISM Frequency Range: 868 Length: 49.9 mm Width: Ø 18.6 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Compact external whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA(M) connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Whip - RA - AEACAC049018-S868 - Abracon, LLC
Spicewood, TX, United States
AEAC Whip - RA
AEACAC049018-S868
AEAC Whip - RA AEACAC049018-S868
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - RA Protocol: LPWA, ISM Frequency Range: 868 Length: 49.9 mm Width: Ø 18.6 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Compact external whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA(M) connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Whip - RA
  • Protocol: LPWA, ISM
  • Frequency Range: 868
  • Length: 49.9 mm
  • Width: Ø 18.6 mm
  • Gain Display: 2
  • VSWR: 3
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Compact external whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA(M) connector
  • Part Status: Active
Supplier's Site
RF Antennas - 535-AEACAC049018-S868-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LoRa, LPWAN, Sigfox Whip, Right Angle RF Antenna 833MHz ~ 903MHz 2dBi SMA Male Connector Mount

868MHz ISM, LoRa, LPWAN, Sigfox Whip, Right Angle RF Antenna 833MHz ~ 903MHz 2dBi SMA Male Connector Mount

Buy Now Datasheet
Telemetry Antennas - 2505136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505136
Telemetry Antennas 2505136
868MHz LPWA/ISM whip antenna

868MHz LPWA/ISM whip antenna

Supplier's Site
Telemetry Antennas - 2505137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505137P
Telemetry Antennas 2505137P
868MHz LPWA/ISM whip antenna

868MHz LPWA/ISM whip antenna

Supplier's Site
Telemetry Antennas - 2505137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505137
Telemetry Antennas 2505137
868MHz LPWA/ISM whip antenna

868MHz LPWA/ISM whip antenna

Supplier's Site
RF Antennas - AEACAC049018-S868 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM, LoRa, LPWAN, Sigfox Whip, Right Angle RF Antenna 833MHz ~ 903MHz 2dBi SMA Male Connector Mount

868MHz ISM, LoRa, LPWAN, Sigfox Whip, Right Angle RF Antenna 833MHz ~ 903MHz 2dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 833MHz - 903MHz 2dBi

Antennas 833MHz - 903MHz 2dBi

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACAC049018-S868 535-AEACAC049018-S868-ND 2505136 AEACAC049018-S868 AEACAC049018-S868
Product Name AEAC Whip - RA RF Antennas Telemetry Antennas RF Antennas Antennas
Polarization Linear
Primary Frequency Range 0.0 MHz 868.0 MHz 868.0 MHz
Gain 2 dB 2 dB 2 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS Marine Antenna With RG58 White Cable (L-3mtr) + N Female St. Connector - ET-GPMR-2L10M-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details