Abracon, LLC RF Multiplexers ADID-R-0014

Description
RF DIPLEXER LTCC DUAL-BAND WI-FI
Request a Quote Datasheet
Description
RF DIPLEXER LTCC DUAL-BAND WI-FI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 535-ADID-R-0014DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0014DKR-ND
RF Multiplexers 535-ADID-R-0014DKR-ND
RF DIPLEXER LTCC DUAL-BAND WI-FI

RF DIPLEXER LTCC DUAL-BAND WI-FI

Buy Now Datasheet
RF Multiplexers - 535-ADID-R-0014CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0014CT-ND
RF Multiplexers 535-ADID-R-0014CT-ND
RF DIPLEXER LTCC DUAL-BAND WI-FI

RF DIPLEXER LTCC DUAL-BAND WI-FI

Buy Now Datasheet
RF Multiplexers - 535-ADID-R-0014TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0014TR-ND
RF Multiplexers 535-ADID-R-0014TR-ND
RF DIPLEXER LTCC DUAL-BAND WI-FI

RF DIPLEXER LTCC DUAL-BAND WI-FI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 535-ADID-R-0014DKR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 831.5 876.5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
RX (Low) 814 to 894 MHz
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
Passive MMIC DC-16 GHz Quadplexer - MMPX-00001PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 16000 MHz
View Details