Abracon, LLC RF Multiplexers ADID-R-0013

Description
RF DIPLEXER LTCC WI-FI6E/7 0603
Request a Quote Datasheet
Description
RF DIPLEXER LTCC WI-FI6E/7 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 535-ADID-R-0013TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0013TR-ND
RF Multiplexers 535-ADID-R-0013TR-ND
RF DIPLEXER LTCC WI-FI6E/7 0603

RF DIPLEXER LTCC WI-FI6E/7 0603

Buy Now Datasheet
RF Multiplexers - 535-ADID-R-0013CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0013CT-ND
RF Multiplexers 535-ADID-R-0013CT-ND
RF DIPLEXER LTCC WI-FI6E/7 0603

RF DIPLEXER LTCC WI-FI6E/7 0603

Buy Now Datasheet
RF Multiplexers - 535-ADID-R-0013DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
535-ADID-R-0013DKR-ND
RF Multiplexers 535-ADID-R-0013DKR-ND
RF DIPLEXER LTCC WI-FI6E/7 0603

RF DIPLEXER LTCC WI-FI6E/7 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 535-ADID-R-0013TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-06810 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
1780 MHz / 2167.5 MHz Cavity Duplexer - AE1780-2167DB5507 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -0.6000 dB
Return Loss 15 dB
View Details
Duplexer - 5o402651400 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.6 dB
View Details