Abracon, LLC RF Antennas ACR2005I4

Description
433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount
Request a Quote Datasheet
Description
433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-ACR2005I4DKR-ND - DigiKey
Thief River Falls, MN, United States
433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount

433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR2005I4CT-ND - DigiKey
Thief River Falls, MN, United States
433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount

433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-ACR2005I4TR-ND - DigiKey
Thief River Falls, MN, United States
433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount

433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACR2005I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACR2005I4
RF Antennas ACR2005I4
433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount

433MHz, 450MHz, 470MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 0.3dBi, -0.3dBi, -0.4dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 433Mhz, Linear Rohs Compliant Abracon - 90AJ5349 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 433Mhz, Linear Rohs Compliant Abracon
90AJ5349
Chip Antenna, 433Mhz, Linear Rohs Compliant Abracon 90AJ5349
CHIP ANTENNA, 433MHZ, LINEAR ROHS COMPLIANT: YES

CHIP ANTENNA, 433MHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site
Chip Antenna, 433Mhz, Linear Rohs Compliant Abracon - 90AJ5350 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 433Mhz, Linear Rohs Compliant Abracon
90AJ5350
Chip Antenna, 433Mhz, Linear Rohs Compliant Abracon 90AJ5350
CHIP ANTENNA, 433MHZ, LINEAR ROHS COMPLIANT: YES

CHIP ANTENNA, 433MHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 535-ACR2005I4DKR-ND ACR2005I4 90AJ5349
Product Name RF Antennas RF Antennas Chip Antenna, 433Mhz, Linear Rohs Compliant Abracon
Applications ISM, LoRa, LPWAN, Sigfox ISM, LoRa, LPWAN, Sigfox
Primary Frequency Range 433.0 to 470.0 MHz
Gain -0.4000 to 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers