Abracon, LLC ACHL XO (Standard) Crystal ACHL-32.768MHZ-EK

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACHL Type: XO (Standard) Subtype: Crystal Length: 13.2 mm Width: 13.2 mm Height: 5.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 40mA Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACHL Type: XO (Standard) Subtype: Crystal Length: 13.2 mm Width: 13.2 mm Height: 5.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 40mA Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACHL XO (Standard) Crystal - ACHL-32.768MHZ-EK - Abracon, LLC
Spicewood, TX, United States
ACHL XO (Standard) Crystal
ACHL-32.768MHZ-EK
ACHL XO (Standard) Crystal ACHL-32.768MHZ-EK
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACHL Type: XO (Standard) Subtype: Crystal Length: 13.2 mm Width: 13.2 mm Height: 5.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 40mA Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACHL
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 13.2 mm
  • Width: 13.2 mm
  • Height: 5.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32.768 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9196-5-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9196-5-ND
Oscillators 535-9196-5-ND
32.768MHz XO (Standard) HCMOS, TTL Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)

32.768MHz XO (Standard) HCMOS, TTL Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet
Oscillator, 32.768Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon - 13J1860 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon
13J1860
Oscillator, 32.768Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon 13J1860
OSCILLATOR, 32.768MHZ, DIP-4, HCMOS / TTL; Frequency Nom:32.768MHz; Frequency Stability + / -:30ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:3.3V; Product Range:ACHL Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

OSCILLATOR, 32.768MHZ, DIP-4, HCMOS / TTL; Frequency Nom:32.768MHz; Frequency Stability + / -:30ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:3.3V; Product Range:ACHL Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ACHL-32.768MHZ-EK 535-9196-5-ND 13J1860
Product Name ACHL XO (Standard) Crystal Oscillators Oscillator, 32.768Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon
Package / Form Factor Through Hole Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 32.77 MHz 32.77 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7250IWE - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details