Abracon, LLC ACH XO (Standard) Crystal ACH-8.000MHZ-EK

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACH Type: XO (Standard) Subtype: Crystal Length: 12.7 mm Width: 12.7 mm Height: 5.6 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACH Type: XO (Standard) Subtype: Crystal Length: 12.7 mm Width: 12.7 mm Height: 5.6 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACH XO (Standard) Crystal - ACH-8.000MHZ-EK - Abracon, LLC
Spicewood, TX, United States
ACH XO (Standard) Crystal
ACH-8.000MHZ-EK
ACH XO (Standard) Crystal ACH-8.000MHZ-EK
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACH Type: XO (Standard) Subtype: Crystal Length: 12.7 mm Width: 12.7 mm Height: 5.6 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 5V Frequency Stability: ±30ppm Current - Supply (Max): 30mA Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACH
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 12.7 mm
  • Width: 12.7 mm
  • Height: 5.6 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 8 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 5V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9184-5-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9184-5-ND
Oscillators 535-9184-5-ND
8MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

8MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet
Oscillator, 8Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon - 13J1847 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon
13J1847
Oscillator, 8Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon 13J1847
OSCILLATOR, 8MHZ, DIP-4, HCMOS / TTL; Frequency Nom:8MHz; Frequency Stability + / -:30ppm; Oscillator Case:Through Hole, 12.7mm x 12.7mm; Supply Voltage Nom:5V; Product Range:ACH Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

OSCILLATOR, 8MHZ, DIP-4, HCMOS / TTL; Frequency Nom:8MHz; Frequency Stability + / -:30ppm; Oscillator Case:Through Hole, 12.7mm x 12.7mm; Supply Voltage Nom:5V; Product Range:ACH Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ACH-8.000MHZ-EK 535-9184-5-ND 13J1847
Product Name ACH XO (Standard) Crystal Oscillators Oscillator, 8Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon
Package / Form Factor Through Hole Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 8 MHz 8 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC241-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-1280-819+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 7960634P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details