Abracon, LLC RF Antennas ACG0502U

Description
UWB ANT 3.7GHZ- 4.2GHZ SMD CHIP
Request a Quote Datasheet
Description
UWB ANT 3.7GHZ- 4.2GHZ SMD CHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-ACG0502UCT-ND - DigiKey
Thief River Falls, MN, United States
UWB ANT 3.7GHZ- 4.2GHZ SMD CHIP

UWB ANT 3.7GHZ- 4.2GHZ SMD CHIP

Buy Now Datasheet
RF Antennas - 535-ACG0502UTR-ND - DigiKey
Thief River Falls, MN, United States
UWB ANT 3.7GHZ- 4.2GHZ SMD CHIP

UWB ANT 3.7GHZ- 4.2GHZ SMD CHIP

Buy Now Datasheet
RF Antennas - ACG0502U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACG0502U
RF Antennas ACG0502U
3.95GHz UWB Chip RF Antenna 3.7GHz ~ 4.2GHz Surface Mount

3.95GHz UWB Chip RF Antenna 3.7GHz ~ 4.2GHz Surface Mount

Buy Now Datasheet
Chip Antenna Rohs Compliant Abracon - 61AK1150 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna Rohs Compliant Abracon
61AK1150
Chip Antenna Rohs Compliant Abracon 61AK1150
CHIP ANTENNA ROHS COMPLIANT: YES

CHIP ANTENNA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 535-ACG0502UCT-ND ACG0502U 61AK1150
Product Name RF Antennas RF Antennas Chip Antenna Rohs Compliant Abracon
Applications GPS; UWB UWB
Primary Frequency Range 3950.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details