Abracon, LLC ACAR Chip ACAR0301-SW2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 | 5150 ~ 5825 Bandwidth Range: 100 | 675 Length: 3.05 mm Width: 1.6 mm Height: 0.55 mm Gain Display: 1.0 | 2.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Low profile ceramic dual band chip antenna at 2450 MHz and 5500 MHz for WiFi, Bluetooth and ISM applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 | 5150 ~ 5825 Bandwidth Range: 100 | 675 Length: 3.05 mm Width: 1.6 mm Height: 0.55 mm Gain Display: 1.0 | 2.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Low profile ceramic dual band chip antenna at 2450 MHz and 5500 MHz for WiFi, Bluetooth and ISM applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACAR Chip - ACAR0301-SW2 - Abracon, LLC
Spicewood, TX, United States
ACAR Chip
ACAR0301-SW2
ACAR Chip ACAR0301-SW2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACAR Type: Chip Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 | 5150 ~ 5825 Bandwidth Range: 100 | 675 Length: 3.05 mm Width: 1.6 mm Height: 0.55 mm Gain Display: 1.0 | 2.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: Low profile ceramic dual band chip antenna at 2450 MHz and 5500 MHz for WiFi, Bluetooth and ISM applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACAR
  • Type: Chip
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2400 ~ 2500 | 5150 ~ 5825
  • Bandwidth Range: 100 | 675
  • Length: 3.05 mm
  • Width: 1.6 mm
  • Height: 0.55 mm
  • Gain Display: 1.0 | 2.5
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Low profile ceramic dual band chip antenna at 2450 MHz and 5500 MHz for WiFi, Bluetooth and ISM applications
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14715-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14715-1-ND
RF Antennas 535-14715-1-ND
2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 1dBi, 2.5dBi Solder Surface Mount

2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14715-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14715-6-ND
RF Antennas 535-14715-6-ND
2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 1dBi, 2.5dBi Solder Surface Mount

2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14715-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14715-2-ND
RF Antennas 535-14715-2-ND
2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 1dBi, 2.5dBi Solder Surface Mount

2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
WiFi Antennas - 2505124 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505124
WiFi Antennas 2505124
Low Profile Dual Band WiFi Chip Ant

Low Profile Dual Band WiFi Chip Ant

Supplier's Site
WiFi Antennas - 2505126P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505126P
WiFi Antennas 2505126P
Low Profile Dual Band WiFi Chip Ant

Low Profile Dual Band WiFi Chip Ant

Supplier's Site
WiFi Antennas - 2505126 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2505126
WiFi Antennas 2505126
Low Profile Dual Band WiFi Chip Ant

Low Profile Dual Band WiFi Chip Ant

Supplier's Site
RF Antennas - ACAR0301-SW2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACAR0301-SW2
RF Antennas ACAR0301-SW2
2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 1dBi, 2.5dBi Solder Surface Mount

2.45GHz, 5.4875GHz Bluetooth, ISM, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.825GHz 1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 2.4-2.5/5.15-5.825Ghz; Antenna Case Size Abracon - 84AC0490 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4-2.5/5.15-5.825Ghz; Antenna Case Size Abracon
84AC0490
Chip Antenna, 2.4-2.5/5.15-5.825Ghz; Antenna Case Size Abracon 84AC0490
CHIP ANTENNA, 2.4-2.5/5.15-5.825GH Z; Antenna Case Size:3.05mm x 1.6mm x 0.55mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.4875GHz; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.4-2.5/5.15-5.825GHZ; Antenna Case Size:3.05mm x 1.6mm x 0.55mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.4875GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Dual Band WiFi Chip

Antennas Dual Band WiFi Chip

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ACAR0301-SW2 535-14715-1-ND 2505124 ACAR0301-SW2 84AC0490 ACAR0301-SW2
Product Name ACAR Chip RF Antennas WiFi Antennas RF Antennas Chip Antenna, 2.4-2.5/5.15-5.825Ghz; Antenna Case Size Abracon Antennas
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 2450.0 to 5487.5 MHz 2400.0 to ? MHz
Gain 1 to 2.5 dB 1 to 2.5 dB 2.5 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-GS9RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers