Abracon, LLC ABS25 kHz Crystal (Tuning Fork) ABS25-32.768KHZ-6-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS25 kHz Crystal (Tuning Fork) - ABS25-32.768KHZ-6-T - Abracon, LLC
Spicewood, TX, United States
ABS25 kHz Crystal (Tuning Fork)
ABS25-32.768KHZ-6-T
ABS25 kHz Crystal (Tuning Fork) ABS25-32.768KHZ-6-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS25
  • Type: kHz Crystal (Tuning Fork)
  • Length: 8 mm
  • Width: 3.8 mm
  • Height: 2.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 6 pF
  • ESR (Equivalent Series Resistance): 50 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10240-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - 535-10240-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - 535-10240-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystal Units - 1712795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712795
Crystal Units 1712795
Abracon ABS25-32.768KHZ-6-T Crystal Unit

Abracon ABS25-32.768KHZ-6-T Crystal Unit

Supplier's Site
Crystal Units - 1712317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712317
Crystal Units 1712317
Abracon ABS25-32.768KHZ-6-T Crystal Unit

Abracon ABS25-32.768KHZ-6-T Crystal Unit

Supplier's Site
Crystal Units - 1712795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712795P
Crystal Units 1712795P
Abracon ABS25-32.768KHZ-6-T Crystal Unit

Abracon ABS25-32.768KHZ-6-T Crystal Unit

Supplier's Site
Crystals - ABS25-32.768KHZ-6-T - 1135065-ABS25-32.768KHZ-6-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABS25-32.768KHZ-6-T
1135065-ABS25-32.768KHZ-6-T
Crystals - ABS25-32.768KHZ-6-T 1135065-ABS25-32.768KHZ-6-T
Manufacturer: Abracon LLC Win Source Part Number: 1135065-ABS25-32.768 KHZ-6-T Series: ABS25 Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Operating Temperature Range: -40°C ~ 85°C Package: 4-SOJ, 5.50mm pitch Mounting: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 50 kOhm Size: 0.315" L x 0.150" W (8.00mm x 3.80mm) Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental Family Name: ABS25 Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.abracon.com/inde x.htm Height - Seated (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): 414LF-0.032768-41; 414LF-0.032768-20; FSRLF327/BLK; Introduction Date: May 09, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial, Commercial, Clock & Timing, Test & Measurement

Manufacturer: Abracon LLC
Win Source Part Number: 1135065-ABS25-32.768KHZ-6-T
Series: ABS25
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SOJ, 5.50mm pitch
Mounting: SMD
Frequency: 32.768kHz
ESR (Equivalent Series Resistance): 50 kOhm
Size: 0.315" L x 0.150" W (8.00mm x 3.80mm)
Frequency Tolerance: ±20ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Family Name: ABS25
Categories: Crystals, Oscillators, Resonators
Manufacturer Homepage: www.abracon.com/index.htm
Height - Seated (Maximum): 0.098" (2.50mm)
Alternative Parts (Cross-Reference): 414LF-0.032768-41; 414LF-0.032768-20; FSRLF327/BLK;
Introduction Date: May 09, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial, Commercial, Clock & Timing, Test & Measurement

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site
Crystal, 32.768Khz, 6Pf, 8 X 3.8Mm; Frequency Nom Abracon - 60R3993 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 8 X 3.8Mm; Frequency Nom Abracon
60R3993
Crystal, 32.768Khz, 6Pf, 8 X 3.8Mm; Frequency Nom Abracon 60R3993
CRYSTAL, 32.768KHZ, 6PF, 8 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS25 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, 8 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS25 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Plastic Molded 32.768Khz, 6Pf, 20Ppm-40+85C, 8 X 3.8 X 2.5 Rohs Compliant Abracon - 25AC5634 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Plastic Molded 32.768Khz, 6Pf, 20Ppm-40+85C, 8 X 3.8 X 2.5 Rohs Compliant Abracon
25AC5634
Crystal, Plastic Molded 32.768Khz, 6Pf, 20Ppm-40+85C, 8 X 3.8 X 2.5 Rohs Compliant Abracon 25AC5634
CRYSTAL, PLASTIC MOLDED 32.768KHZ, 6PF, 20PPM-40+85C, 8 X 3.8 X 2.5 ROHS COMPLIANT: YES

CRYSTAL, PLASTIC MOLDED 32.768KHZ, 6PF, 20PPM-40+85C, 8 X 3.8 X 2.5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 32.768Khz, 6Pf, 8Mm X 3.8Mm Rohs Compliant Abracon - 89AH0810 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 8Mm X 3.8Mm Rohs Compliant Abracon
89AH0810
Crystal, 32.768Khz, 6Pf, 8Mm X 3.8Mm Rohs Compliant Abracon 89AH0810
CRYSTAL, 32.768KHZ, 6PF, 8MM X 3.8MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 6PF, 8MM X 3.8MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Abracon - 06X4699 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Abracon
06X4699
Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Abracon 06X4699
CRYSTAL, 32.768KHZ, 6PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS25 Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS25 Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 6Pf, 8 X 3.8Mm; Frequency Nom Abracon - 16M1119 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 8 X 3.8Mm; Frequency Nom Abracon
16M1119
Crystal, 32.768Khz, 6Pf, 8 X 3.8Mm; Frequency Nom Abracon 16M1119
CRYSTAL, 32.768KHZ, 6PF, 8 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS25 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, 8 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS25 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals Crystals Crystals Crystals Oscillators Crystals
Product Number ABS25-32.768KHZ-6-T 535-10240-2-ND 1712795 1712795P 1135065-ABS25-32.768KHZ-6-T ABS25-32.768KHZ-6-T ABS25-32.768KHZ-6-T 60R3993 25AC5634 06X4699
Product Name ABS25 kHz Crystal (Tuning Fork) Crystals Crystal Units Crystal Units Crystals - ABS25-32.768KHZ-6-T Crystals Crystals Crystal, 32.768Khz, 6Pf, 8 X 3.8Mm; Frequency Nom Abracon Crystal, Plastic Molded 32.768Khz, 6Pf, 20Ppm-40+85C, 8 X 3.8 X 2.5 Rohs Compliant Abracon Crystal, 32.768Khz, 6Pf, Smd; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 6 pF 6 pF 6 pF 6 pF 6 pF 6 pF 6 pF 6 pF
ESR 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data