Abracon, LLC ABS07AIG kHz Crystal (Tuning Fork) ABS07AIG-32.768KHZ-6-D-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07AIG kHz Crystal (Tuning Fork) - ABS07AIG-32.768KHZ-6-D-T - Abracon, LLC
Spicewood, TX, United States
ABS07AIG kHz Crystal (Tuning Fork)
ABS07AIG-32.768KHZ-6-D-T
ABS07AIG kHz Crystal (Tuning Fork) ABS07AIG-32.768KHZ-6-D-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07AIG Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07AIG
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 6 pF
  • ESR (Equivalent Series Resistance): 70 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Rating: AEC-Q200
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-6-D-TTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-6-D-TDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS07AIG-32.768KHZ-6-D-TCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ABS07AIG-32.768KHZ-6-D-T 535-ABS07AIG-32.768KHZ-6-D-TTR-ND ABS07AIG-32.768KHZ-6-D-T
Product Name ABS07AIG kHz Crystal (Tuning Fork) Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 0.0328 MHz 0.0328 MHz
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719586P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-135.60-8-33-RWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 165-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details