Abracon, LLC Crystal Units ABS07-32.768kHz-9-H

Description
Abracon ABS07-32.768kHz-9-H- T
Request a Quote
Description
Abracon ABS07-32.768kHz-9-H- T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1875738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1875738
Crystal Units 1875738
Abracon ABS07-32.768kHz-9-H- T

Abracon ABS07-32.768kHz-9-H-T

Supplier's Site
Crystal Units - 1875923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1875923
Crystal Units 1875923
Abracon ABS07-32.768kHz-9-H- T

Abracon ABS07-32.768kHz-9-H-T

Supplier's Site
Crystal Units - 1875923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1875923P
Crystal Units 1875923P
Abracon ABS07-32.768kHz-9-H- T

Abracon ABS07-32.768kHz-9-H-T

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Crystals Crystals
Product Number 1875738 1875923P
Product Name Crystal Units Crystal Units
Package / Form Factor Smd Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30BQ-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Oscillators - 1734642 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details