Abracon, LLC ABS04W kHz Crystal (Tuning Fork) ABS04W-32.768KHZ-6-B2-T5

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS04W Type: kHz Crystal (Tuning Fork) Length: 1.2 mm Width: 1 mm Height: 0.35 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 130 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS04W Type: kHz Crystal (Tuning Fork) Length: 1.2 mm Width: 1 mm Height: 0.35 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 130 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS04W kHz Crystal (Tuning Fork) - ABS04W-32.768KHZ-6-B2-T5 - Abracon, LLC
Spicewood, TX, United States
ABS04W kHz Crystal (Tuning Fork)
ABS04W-32.768KHZ-6-B2-T5
ABS04W kHz Crystal (Tuning Fork) ABS04W-32.768KHZ-6-B2-T5
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS04W Type: kHz Crystal (Tuning Fork) Length: 1.2 mm Width: 1 mm Height: 0.35 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 130 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS04W
  • Type: kHz Crystal (Tuning Fork)
  • Length: 1.2 mm
  • Width: 1 mm
  • Height: 0.35 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 6 pF
  • ESR (Equivalent Series Resistance): 130 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-ABS04W-32.768KHZ-6-B2-T5CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Buy Now Datasheet
Crystals - 535-ABS04W-32.768KHZ-6-B2-T5TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 130 kOhms 4-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 130 kOhms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABS04W-32.768KHZ-6-B2-T5DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Buy Now Datasheet
Oscillators - ABS04W-32.768KHZ-6-B2-T5 - 859191-ABS04W-32.768KHZ-6-B2-T5 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ABS04W-32.768KHZ-6-B2-T5
859191-ABS04W-32.768KHZ-6-B2-T5
Oscillators - ABS04W-32.768KHZ-6-B2-T5 859191-ABS04W-32.768KHZ-6-B2-T5
Manufacturer: Abracon LLC Win Source Part Number: 859191-ABS04W-32.768 KHZ-6-B2-T5 Series: ABS04W Operating Temperature Range: -20°C ~ 70°C Features: 32.768 kHz ±20ppm Crystal 6pF 130 kOhms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 52 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0010

Manufacturer: Abracon LLC
Win Source Part Number: 859191-ABS04W-32.768KHZ-6-B2-T5
Series: ABS04W
Operating Temperature Range: -20°C ~ 70°C
Features: 32.768 kHz ±20ppm Crystal 6pF 130 kOhms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 52 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010

Buy Now Datasheet
Crystal, 32.768Khz, 6Pf, Smd, 1.2 X 1Mm; Frequency Nom Abracon - 73AC8612 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, Smd, 1.2 X 1Mm; Frequency Nom Abracon
73AC8612
Crystal, 32.768Khz, 6Pf, Smd, 1.2 X 1Mm; Frequency Nom Abracon 73AC8612
CRYSTAL, 32.768KHZ, 6PF, SMD, 1.2 X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.2mm x 1mm; Frequency Stability + / -:1ppm; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS04W Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, SMD, 1.2 X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.2mm x 1mm; Frequency Stability + / -:1ppm; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS04W Series RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 6Pf, Smd, 1.2 X 1Mm; Frequency Nom Abracon - 73AC8611 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, Smd, 1.2 X 1Mm; Frequency Nom Abracon
73AC8611
Crystal, 32.768Khz, 6Pf, Smd, 1.2 X 1Mm; Frequency Nom Abracon 73AC8611
CRYSTAL, 32.768KHZ, 6PF, SMD, 1.2 X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.2mm x 1mm; Frequency Stability + / -:1ppm; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS04W Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, SMD, 1.2 X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.2mm x 1mm; Frequency Stability + / -:1ppm; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:ABS04W Series RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number ABS04W-32.768KHZ-6-B2-T5 535-ABS04W-32.768KHZ-6-B2-T5CT-ND 859191-ABS04W-32.768KHZ-6-B2-T5 73AC8612 ABS04W-32.768KHZ-6-B2-T5
Product Name ABS04W kHz Crystal (Tuning Fork) Crystals Oscillators - ABS04W-32.768KHZ-6-B2-T5 Crystal, 32.768Khz, 6Pf, Smd, 1.2 X 1Mm; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 6 pF 6 pF 6 pF 6 pF
ESR 130000 ohms 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC551CPG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 1735879 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - AM9513A/BUA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details