Abracon, LLC RF Antennas ABR3407I8-0100S

Description
868MHz ISM, LoRa, LPWAN, Sigfox PCB Trace RF Antenna 868MHz ~ 870MHz 1.28dBi IPEX MHF1 (U.FL) Adhesive
Request a Quote Datasheet
Description
868MHz ISM, LoRa, LPWAN, Sigfox PCB Trace RF Antenna 868MHz ~ 870MHz 1.28dBi IPEX MHF1 (U.FL) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-ABR3407I8-0100S-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LoRa, LPWAN, Sigfox PCB Trace RF Antenna 868MHz ~ 870MHz 1.28dBi IPEX MHF1 (U.FL) Adhesive

868MHz ISM, LoRa, LPWAN, Sigfox PCB Trace RF Antenna 868MHz ~ 870MHz 1.28dBi IPEX MHF1 (U.FL) Adhesive

Buy Now Datasheet
RF Antennas - ABR3407I8-0100S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ABR3407I8-0100S
RF Antennas ABR3407I8-0100S
868MHz ISM, LoRa, LPWAN, Sigfox PCB Trace RF Antenna 868MHz ~ 870MHz 1.28dBi IPEX MHF1 (U.FL) Adhesive

868MHz ISM, LoRa, LPWAN, Sigfox PCB Trace RF Antenna 868MHz ~ 870MHz 1.28dBi IPEX MHF1 (U.FL) Adhesive

Buy Now Datasheet
Antenna, Lpwa, 870Mhz, 1.28Dbi Rohs Compliant Abracon - 90AJ5334 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Lpwa, 870Mhz, 1.28Dbi Rohs Compliant Abracon
90AJ5334
Antenna, Lpwa, 870Mhz, 1.28Dbi Rohs Compliant Abracon 90AJ5334
ANTENNA, LPWA, 870MHZ, 1.28DBI ROHS COMPLIANT: YES

ANTENNA, LPWA, 870MHZ, 1.28DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 535-ABR3407I8-0100S-ND ABR3407I8-0100S 90AJ5334
Product Name RF Antennas RF Antennas Antenna, Lpwa, 870Mhz, 1.28Dbi Rohs Compliant Abracon
Applications ISM, LoRa, LPWAN, Sigfox ISM, LoRa, LPWAN, Sigfox
Primary Frequency Range 868.0 MHz
Gain 1.28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details