Abracon, LLC ABMM2 MHz Crystal ABMM2-32.768MHZ-E2F-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABMM2 MHz Crystal - ABMM2-32.768MHZ-E2F-T - Abracon, LLC
Spicewood, TX, United States
ABMM2 MHz Crystal
ABMM2-32.768MHZ-E2F-T
ABMM2 MHz Crystal ABMM2-32.768MHZ-E2F-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABMM2
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.6 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32.768 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Units - 2413041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2413041
Crystal Units 2413041
Abracon ABMM2-32.768MHZ-E2F- T

Abracon ABMM2-32.768MHZ-E2F-T

Supplier's Site
Crystal Units - 2413041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2413041P
Crystal Units 2413041P
Abracon ABMM2-32.768MHZ-E2F- T

Abracon ABMM2-32.768MHZ-E2F-T

Supplier's Site
Crystal Units - 2413040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2413040
Crystal Units 2413040
Abracon ABMM2-32.768MHZ-E2F- T

Abracon ABMM2-32.768MHZ-E2F-T

Supplier's Site
Crystals - ABMM2-32.768MHZ-E2F-T - 763150-ABMM2-32.768MHZ-E2F-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABMM2-32.768MHZ-E2F-T
763150-ABMM2-32.768MHZ-E2F-T
Crystals - ABMM2-32.768MHZ-E2F-T 763150-ABMM2-32.768MHZ-E2F-T
Manufacturer: Abracon LLC Win Source Part Number: 763150-ABMM2-32.768M HZ-E2F-T Series: ABMM2 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 32.768MHz ESR (Equivalent Series Resistance): 50 Ohm Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Family Name: ABMM2 Categories: Crystals, Oscillators, Resonators Dimension: 0.240" L x 0.142" W (6.00mm x 3.60mm) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): 406C35E32M76800; 406I35E32M76800; 406I35D32M76800; ; Introduction Date: May 09, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Abracon LLC
Win Source Part Number: 763150-ABMM2-32.768MHZ-E2F-T
Series: ABMM2
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 32.768MHz
ESR (Equivalent Series Resistance): 50 Ohm
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Family Name: ABMM2
Categories: Crystals, Oscillators, Resonators
Dimension: 0.240" L x 0.142" W (6.00mm x 3.60mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): 406C35E32M76800; 406I35E32M76800; 406I35D32M76800; ;
Introduction Date: May 09, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals - 535-9643-1-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

32.768MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9643-6-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

32.768MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9643-2-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

32.768MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal 32.7680Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 71P7680 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 32.7680Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
71P7680
Crystal 32.7680Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 71P7680
CRYSTAL 32.7680MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 32.7680MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 32.7680MHZ 18PF SMD

CRYSTAL 32.7680MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Oscillators Crystals
Product Number ABMM2-32.768MHZ-E2F-T 2413041 763150-ABMM2-32.768MHZ-E2F-T 535-9643-1-ND 71P7680 ABMM2-32.768MHZ-E2F-T
Product Name ABMM2 MHz Crystal Crystal Units Crystals - ABMM2-32.768MHZ-E2F-T Crystals Crystal 32.7680Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS
Frequency 32.77 MHz 32.77 MHz 32.77 MHz 32.77 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data