Abracon, LLC ABMM2 MHz Crystal ABMM2-14.7456MHZ-E2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABMM2 MHz Crystal - ABMM2-14.7456MHZ-E2-T - Abracon, LLC
Spicewood, TX, United States
ABMM2 MHz Crystal
ABMM2-14.7456MHZ-E2-T
ABMM2 MHz Crystal ABMM2-14.7456MHZ-E2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABMM2
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.6 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 14.7456 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9633-6-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

14.7456MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9633-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

14.7456MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9633-1-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

14.7456MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 14.7456Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon - 13J1697 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
13J1697
Crystal, 14.7456Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon 13J1697
CRYSTAL, 14.7456MHZ, 18PF, 6 X 3.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Type:Quartz RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, 6 X 3.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Crystal Type:Quartz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 14.7456Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon - 95J9854 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon
95J9854
Crystal, 14.7456Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon 95J9854
CRYSTAL, 14.7456MHZ, 18PF, SMD, FULL REEL; Frequency Nom:14.7456MHz; Crystal Case:-; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, SMD, FULL REEL; Frequency Nom:14.7456MHz; Crystal Case:-; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number ABMM2-14.7456MHZ-E2-T 535-9633-6-ND 13J1697 95J9854 ABMM2-14.7456MHZ-E2-T
Product Name ABMM2 MHz Crystal Crystals Crystal, 14.7456Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon Crystal, 14.7456Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 14.75 MHz 14.75 MHz 14.75 MHz 14.75 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC954-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal - CM7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details