Abracon, LLC ABM8W MHz Crystal ABM8W-24.3050MHZ-7-J2Z-T3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8W MHz Crystal - ABM8W-24.3050MHZ-7-J2Z-T3 - Abracon, LLC
Spicewood, TX, United States
ABM8W MHz Crystal
ABM8W-24.3050MHZ-7-J2Z-T3
ABM8W MHz Crystal ABM8W-24.3050MHZ-7-J2Z-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -40°C ~ 105°C Frequency: 24.305 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8W
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.75 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 24.305 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 7 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABM8W-24.3050MHZ-7-J2Z-T3-ND - DigiKey
Thief River Falls, MN, United States
24.305MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

24.305MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
CRYSTAL 24.3050MHZ 7PF SMD

CRYSTAL 24.3050MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ABM8W-24.3050MHZ-7-J2Z-T3 ABM8W-24.3050MHZ-7-J2Z-T3-ND ABM8W-24.3050MHZ-7-J2Z-T3
Product Name ABM8W MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 24.3 MHz 24.3 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

CRYSTAL - ECX-64A - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Crystal C2E - C2E-19.200-13-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 19.2 MHz
Load Capacitance 13 pF
View Details
 - 1441032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Frequency Stability -30 to 30 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details