Abracon, LLC ABM8G MHz Crystal ABM8G-33.000MHZ-18-D2Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8G Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8G Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8G MHz Crystal - ABM8G-33.000MHZ-18-D2Y-T - Abracon, LLC
Spicewood, TX, United States
ABM8G MHz Crystal
ABM8G-33.000MHZ-18-D2Y-T
ABM8G MHz Crystal ABM8G-33.000MHZ-18-D2Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8G Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 33 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8G
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 33 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10280-2-ND - DigiKey
Thief River Falls, MN, United States
33MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

33MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10280-1-ND - DigiKey
Thief River Falls, MN, United States
33MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

33MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10280-6-ND - DigiKey
Thief River Falls, MN, United States
33MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

33MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 33Mhz,18Pf, 3.2Mm X 2.5Mm Smd; Frequency Nom Abracon - 14T0067 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 33Mhz,18Pf, 3.2Mm X 2.5Mm Smd; Frequency Nom Abracon
14T0067
Crystal, 33Mhz,18Pf, 3.2Mm X 2.5Mm Smd; Frequency Nom Abracon 14T0067
CRYSTAL, 33MHz,18pF, 3.2mm x 2.5mm SMD; Frequency Nom:33MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 33MHz,18pF, 3.2mm x 2.5mm SMD; Frequency Nom:33MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 33Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon - 60R3985 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 33Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon
60R3985
Crystal, 33Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Abracon 60R3985
CRYSTAL, 33MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:33MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 33MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:33MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM8G Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 33.0000MHZ 18PF SMD

CRYSTAL 33.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABM8G-33.000MHZ-18-D2Y-T 535-10280-2-ND 14T0067 ABM8G-33.000MHZ-18-D2Y-T
Product Name ABM8G MHz Crystal Crystals Crystal, 33Mhz,18Pf, 3.2Mm X 2.5Mm Smd; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 33 MHz 33 MHz 33 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-8.2PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 8.2 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - XC874TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 6719375P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers