Abracon, LLC ABM8AIG MHz Crystal ABM8AIG-12.288MHZ-12-2-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8AIG Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 12.288 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 12 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8AIG Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 12.288 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 12 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8AIG MHz Crystal - ABM8AIG-12.288MHZ-12-2-T3 - Abracon, LLC
Spicewood, TX, United States
ABM8AIG MHz Crystal
ABM8AIG-12.288MHZ-12-2-T3
ABM8AIG MHz Crystal ABM8AIG-12.288MHZ-12-2-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8AIG Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 12.288 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 12 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8AIG
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 12.288 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Rating: AEC-Q200
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 12.2880MHZ 12PF SMD

CRYSTAL 12.2880MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM8AIG-12.288MHZ-12-2-T3 ABM8AIG-12.288MHZ-12-2-T3
Product Name ABM8AIG MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz 12.29 MHz
Frequency Stability 100 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Oscillators - 8136292P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details