Abracon, LLC Crystals ABM8-50.000MHZ-D2X-T

Description
50MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABM8-50.000MHZ-D2X-TTR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

50MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABM8-50.000MHZ-D2X-TDKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

50MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABM8-50.000MHZ-D2X-TCT-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

50MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 535-ABM8-50.000MHZ-D2X-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Units - 6719242 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers