Abracon, LLC ABM8 MHz Crystal ABM8-22.579MHZ-B2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.579 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.579 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8 MHz Crystal - ABM8-22.579MHZ-B2-T - Abracon, LLC
Spicewood, TX, United States
ABM8 MHz Crystal
ABM8-22.579MHZ-B2-T
ABM8 MHz Crystal ABM8-22.579MHZ-B2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.579 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 22.579 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14393-6-ND - DigiKey
Thief River Falls, MN, United States
22.579MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

22.579MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-14393-2-ND - DigiKey
Thief River Falls, MN, United States
22.579MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

22.579MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-14393-1-ND - DigiKey
Thief River Falls, MN, United States
22.579MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

22.579MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 22.5790MHZ 18PF SMD

CRYSTAL 22.5790MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ABM8-22.579MHZ-B2-T 535-14393-6-ND ABM8-22.579MHZ-B2-T
Product Name ABM8 MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 22.58 MHz 22.58 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Crystal Oscillators - 8136292P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details