Abracon, LLC ABM8 MHz Crystal ABM8-13.000MHZ-B2-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 120 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 120 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ABM8-13.000MHZ-B2-T3 is a ceramic surface mount crystal oscillator from Abracon, LLC, designed for high-density applications such as modems and wireless communication equipment. It operates at a frequency of 13 MHz with a frequency tolerance of ±20 ppm and a frequency stability of ±50 ppm over the operating temperature range of -20°C to +70°C. The crystal features a load capacitance of 18 pF and an equivalent series resistance (ESR) of 120 Ω. It is hermetically sealed, ensuring high reliability and is suitable for RoHS reflow processes. The device is not moisture sensitive, classified as MSL N/A. The product is available in a compact size of 3.2 mm x 2.5 mm x 0.8 mm and can be supplied in bulk or in tape and reel packaging options.

Datasheet Summary
Powered by GS/AI

The ABM8-13.000MHZ-B2-T3 is a ceramic surface mount crystal oscillator from Abracon, LLC, designed for high-density applications such as modems and wireless communication equipment. It operates at a frequency of 13 MHz with a frequency tolerance of ±20 ppm and a frequency stability of ±50 ppm over the operating temperature range of -20°C to +70°C. The crystal features a load capacitance of 18 pF and an equivalent series resistance (ESR) of 120 Ω. It is hermetically sealed, ensuring high reliability and is suitable for RoHS reflow processes. The device is not moisture sensitive, classified as MSL N/A. The product is available in a compact size of 3.2 mm x 2.5 mm x 0.8 mm and can be supplied in bulk or in tape and reel packaging options.

Suppliers

Company
Product
Description
Supplier Links
ABM8 MHz Crystal - ABM8-13.000MHZ-B2-T3 - Abracon, LLC
Spicewood, TX, United States
ABM8 MHz Crystal
ABM8-13.000MHZ-B2-T3
ABM8 MHz Crystal ABM8-13.000MHZ-B2-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 120 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 13 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 120 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal 13.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 37T9923 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 13.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
37T9923
Crystal 13.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 37T9923
CRYSTAL 13.0000MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 13.0000MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 13.0000MHZ 18PF SMD

CRYSTAL 13.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number ABM8-13.000MHZ-B2-T3 37T9923 ABM8-13.000MHZ-B2-T3
Product Name ABM8 MHz Crystal Crystal 13.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free RoHS
Frequency 13 MHz 13 MHz
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI106T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 106 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers