Abracon, LLC ABM7 MHz Crystal ABM7-9.8304MHZ-D2Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM7 Type: MHz Crystal Length: 6 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 9.8304 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM7 Type: MHz Crystal Length: 6 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 9.8304 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 9.8304MHz, 18pF, 6 x 3.5mm is a microprocessor crystal from the ABM7 series by Abracon. It features a ceramic SMD package that ensures high reliability and is suitable for high-density applications. The crystal operates within a frequency tolerance of ±20ppm and has a frequency stability of ±30ppm. It is designed for a load capacitance of 18pF and has an equivalent series resistance (ESR) of 80 ohms. The operating temperature range is from -10°C to +60°C, making it suitable for various applications including computers, modems, and communication equipment. The product is RoHS compliant and available in tape and reel packaging options.

Datasheet Summary
Powered by GS/AI

The Crystal, 9.8304MHz, 18pF, 6 x 3.5mm is a microprocessor crystal from the ABM7 series by Abracon. It features a ceramic SMD package that ensures high reliability and is suitable for high-density applications. The crystal operates within a frequency tolerance of ±20ppm and has a frequency stability of ±30ppm. It is designed for a load capacitance of 18pF and has an equivalent series resistance (ESR) of 80 ohms. The operating temperature range is from -10°C to +60°C, making it suitable for various applications including computers, modems, and communication equipment. The product is RoHS compliant and available in tape and reel packaging options.

Suppliers

Company
Product
Description
Supplier Links
ABM7 MHz Crystal - ABM7-9.8304MHZ-D2Y-T - Abracon, LLC
Spicewood, TX, United States
ABM7 MHz Crystal
ABM7-9.8304MHZ-D2Y-T
ABM7 MHz Crystal ABM7-9.8304MHZ-D2Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM7 Type: MHz Crystal Length: 6 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 9.8304 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM7
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.5 mm
  • Height: 1.4 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 9.8304 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9832-2-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead

9.8304MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9832-1-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead

9.8304MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9832-6-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead

9.8304MHz ±20ppm Crystal 18pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2403460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403460
Crystal Units 2403460
Abracon ABM7-9.8304MHZ-D2Y-T Crystal

Abracon ABM7-9.8304MHZ-D2Y-T Crystal

Supplier's Site
Crystal Units - 2403459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403459
Crystal Units 2403459
Abracon ABM7-9.8304MHZ-D2Y-T Crystal

Abracon ABM7-9.8304MHZ-D2Y-T Crystal

Supplier's Site
Crystal Units - 2403460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403460P
Crystal Units 2403460P
Abracon ABM7-9.8304MHZ-D2Y-T Crystal

Abracon ABM7-9.8304MHZ-D2Y-T Crystal

Supplier's Site
CRYSTAL 9.8304MHZ 18PF SMD

CRYSTAL 9.8304MHZ 18PF SMD

Supplier's Site
Crystal, 9.8304Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon - 67P3859 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 9.8304Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
67P3859
Crystal, 9.8304Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon 67P3859
CRYSTAL, 9.8304MHZ, 18PF, 6 X 3.5MM; Frequency Nom:9.8304MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; ESR:80ohm; No. of Pins:2RoHS Compliant: Yes

CRYSTAL, 9.8304MHZ, 18PF, 6 X 3.5MM; Frequency Nom:9.8304MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; ESR:80ohm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 9.8304Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon - 72R4646 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 9.8304Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
72R4646
Crystal, 9.8304Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon 72R4646
CRYSTAL, 9.8304MHZ, 18PF, 6 X 3.5MM; Frequency Nom:9.8304MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; ESR:80ohm; No. of Pins:2RoHS Compliant: Yes

CRYSTAL, 9.8304MHZ, 18PF, 6 X 3.5MM; Frequency Nom:9.8304MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; ESR:80ohm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number ABM7-9.8304MHZ-D2Y-T 535-9832-2-ND 2403460 ABM7-9.8304MHZ-D2Y-T 67P3859
Product Name ABM7 MHz Crystal Crystals Crystal Units Crystals Crystal, 9.8304Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 9.83 MHz 9.83 MHz 9.83 MHz 9.83 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C3E - C3E-30.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 30 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1734573 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details