CRYSTAL, 10MHZ, 18PF, 6 X 3.5MM; Frequency Nom:10MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
CRYSTAL, 10MHZ, 18PF, 6 X 3.5MM; Frequency Nom:10MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Crystals |
| Product Number | 67P3836 |
| Product Name | Crystal, 10Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 10 MHz |