Abracon, LLC Crystals ABM3C-25.000MHZ-E4Y-T

Description
25MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABM3C-25.000MHZ-E4Y-TTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon - 73AJ0805 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon
73AJ0805
Crystal, 25Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon 73AJ0805
CRYSTAL, 25MHZ, 18PF, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 25MHZ, 18PF, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 535-ABM3C-25.000MHZ-E4Y-TTR-ND 73AJ0805
Product Name Crystals Crystal, 25Mhz, 18Pf, 5Mm X 3.2Mm Rohs Compliant Abracon
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC717TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Oscillators - 7960558 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details