Abracon, LLC ABM3C MHz Crystal ABM3C-22.1184MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3C Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 22.1184 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3C Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 22.1184 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3C MHz Crystal - ABM3C-22.1184MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABM3C MHz Crystal
ABM3C-22.1184MHZ-D4Y-T
ABM3C MHz Crystal ABM3C-22.1184MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3C Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 22.1184 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3C
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 22.1184 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-11293-6-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

22.1184MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-11293-1-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

22.1184MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-11293-2-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

22.1184MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Ceramic Quartz Crystal, 22.1184Mhz, 18Pf; Frequency Nom Abracon - 37T9893 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Quartz Crystal, 22.1184Mhz, 18Pf; Frequency Nom Abracon
37T9893
Ceramic Quartz Crystal, 22.1184Mhz, 18Pf; Frequency Nom Abracon 37T9893
CERAMIC QUARTZ CRYSTAL, 22.1184MHZ, 18PF; Frequency Nom:-; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:-; Product Range:ABM3C Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CERAMIC QUARTZ CRYSTAL, 22.1184MHZ, 18PF; Frequency Nom:-; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:-; Product Range:ABM3C Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 22.1184Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon - 39T2693 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon
39T2693
Crystal, 22.1184Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon 39T2693
CRYSTAL, 22.1184MHZ, 18PF, 5 X 3.2MM; Frequency Nom:22.1184MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM3C Series; Frequency:22.1184MHz RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 18PF, 5 X 3.2MM; Frequency Nom:22.1184MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABM3C Series; Frequency:22.1184MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 22.1184MHZ 18PF SMD

CRYSTAL 22.1184MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number ABM3C-22.1184MHZ-D4Y-T 535-11293-6-ND 37T9893 39T2693 ABM3C-22.1184MHZ-D4Y-T
Product Name ABM3C MHz Crystal Crystals Ceramic Quartz Crystal, 22.1184Mhz, 18Pf; Frequency Nom Abracon Crystal, 22.1184Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 22.12 MHz 22.12 MHz 22.12 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details