Abracon, LLC ABM3B MHz Crystal ABM3B-12.000MHZ-B-4-Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3B Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3B Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3B MHz Crystal - ABM3B-12.000MHZ-B-4-Y-T - Abracon, LLC
Spicewood, TX, United States
ABM3B MHz Crystal
ABM3B-12.000MHZ-B-4-Y-T
ABM3B MHz Crystal ABM3B-12.000MHZ-B-4-Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3B Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 12 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3B
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 12 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 70 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-ABM3B-12.000MHZ-B-4-Y-TCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 535-ABM3B-12.000MHZ-B-4-Y-TTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-ABM3B-12.000MHZ-B-4-Y-TDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ABM3B-12.000MHZ-B-4-Y-T 535-ABM3B-12.000MHZ-B-4-Y-TCT-ND ABM3B-12.000MHZ-B-4-Y-T
Product Name ABM3B MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 12 MHz 12 MHz
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-060-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 6 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers