Abracon, LLC ABM2 MHz Crystal ABM2-19.6608MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM2 Type: MHz Crystal Length: 8 mm Width: 4.5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.6608 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM2 Type: MHz Crystal Length: 8 mm Width: 4.5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.6608 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM2 MHz Crystal - ABM2-19.6608MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABM2 MHz Crystal
ABM2-19.6608MHZ-D4Y-T
ABM2 MHz Crystal ABM2-19.6608MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM2 Type: MHz Crystal Length: 8 mm Width: 4.5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 19.6608 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM2
  • Type: MHz Crystal
  • Length: 8 mm
  • Width: 4.5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 19.6608 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10884-1-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

19.6608MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10884-2-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

19.6608MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10884-6-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

19.6608MHz ±30ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Ceramic Mcpu Crystal, 19.6608Mhz, 18Pf; Crystal Mounting Type Abracon - 37T9783 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Mcpu Crystal, 19.6608Mhz, 18Pf; Crystal Mounting Type Abracon
37T9783
Ceramic Mcpu Crystal, 19.6608Mhz, 18Pf; Crystal Mounting Type Abracon 37T9783
CERAMIC MCPU CRYSTAL, 19.6608MHZ, 18PF; Crystal Mounting Type:SMD; Frequency:19.6608MHz ; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; No. of Pins:2; Operating Temperature Max:85°C; Reel Quantity:1000RoHS Compliant: Yes

CERAMIC MCPU CRYSTAL, 19.6608MHZ, 18PF; Crystal Mounting Type:SMD; Frequency:19.6608MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; No. of Pins:2; Operating Temperature Max:85°C; Reel Quantity:1000RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 19.6608MHZ 18PF SMD

CRYSTAL 19.6608MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number ABM2-19.6608MHZ-D4Y-T 535-10884-1-ND 37T9783 ABM2-19.6608MHZ-D4Y-T
Product Name ABM2 MHz Crystal Crystals Ceramic Mcpu Crystal, 19.6608Mhz, 18Pf; Crystal Mounting Type Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 19.66 MHz 19.66 MHz 19.66 MHz
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7217BIPI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillator Crystal - 510BBA133M330AAG - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TPS3430WDRCR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers