Abracon, LLC ABM13W MHz Crystal ABM13W-52.0000MHZ-8-JH7Z-T5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM13W MHz Crystal - ABM13W-52.0000MHZ-8-JH7Z-T5 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABM13W Type: MHz Crystal Length: 1.2 mm Width: 1 mm Height: 0.33 mm Operating Temperature: -40°C ~ 105°C Frequency: 52 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 7 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABM13W
  • Type: MHz Crystal
  • Length: 1.2 mm
  • Width: 1 mm
  • Height: 0.33 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 52 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 7 ppm
  • Load Capacitance: 8 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 52.0000MHZ 8PF SMD

CRYSTAL 52.0000MHZ 8PF SMD

Supplier's Site
Crystals - ABM13W-52.0000MHZ-8-JH7Z-T5-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±7ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

52MHz ±7ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited DigiKey
Product Category Crystals Crystals Crystals
Product Number ABM13W-52.0000MHZ-8-JH7Z-T5 ABM13W-52.0000MHZ-8-JH7Z-T5 ABM13W-52.0000MHZ-8-JH7Z-T5-ND
Product Name ABM13W MHz Crystal Crystals Crystals
Features / Standards RoHS Lead-Free
Frequency 52 MHz 52 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

CRYSTAL - CSM-8M - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
 - 1442308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through Hole
Frequency 0.0328 MHz
Frequency Stability -20 to 20 ppm
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details