Abracon, LLC ABM11W MHz Crystal ABM11W-33.3300MHZ-4-J2Z-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 105°C Frequency: 33.33 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 4 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 105°C Frequency: 33.33 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 4 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11W MHz Crystal - ABM11W-33.3300MHZ-4-J2Z-T3 - Abracon, LLC
Spicewood, TX, United States
ABM11W MHz Crystal
ABM11W-33.3300MHZ-4-J2Z-T3
ABM11W MHz Crystal ABM11W-33.3300MHZ-4-J2Z-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 105°C Frequency: 33.33 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 4 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11W
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.5 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 33.33 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 4 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 33.3300MHZ 4PF SMD

CRYSTAL 33.3300MHZ 4PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM11W-33.3300MHZ-4-J2Z-T3 ABM11W-33.3300MHZ-4-J2Z-T3
Product Name ABM11W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 33.33 MHz 33.33 MHz
Frequency Stability 50 ppm
Load Capacitance 4 pF 4 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-20-1X-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
MHz AT-Cut Quartz Crystal (Medical Grade) - CC8A-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 to 50 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details