Abracon, LLC ABM11W MHz Crystal ABM11W-27.0000MHZ-4-D2X-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 4 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 4 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11W MHz Crystal - ABM11W-27.0000MHZ-4-D2X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM11W MHz Crystal
ABM11W-27.0000MHZ-4-D2X-T3
ABM11W MHz Crystal ABM11W-27.0000MHZ-4-D2X-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 27 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 4 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11W
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 27 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 4 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 27.0000MHZ 4PF SMD

CRYSTAL 27.0000MHZ 4PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM11W-27.0000MHZ-4-D2X-T3 ABM11W-27.0000MHZ-4-D2X-T3
Product Name ABM11W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 27 MHz 27 MHz
Frequency Stability 20 ppm
Load Capacitance 4 pF 4 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 6720624P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 24.58 MHz
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 6719589 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
2 suppliers