Abracon, LLC ABM11W MHz Crystal ABM11W-16.0132MHZ-6-B2U-T3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11W MHz Crystal - ABM11W-16.0132MHZ-6-B2U-T3 - Abracon, LLC
Spicewood, TX, United States
ABM11W MHz Crystal
ABM11W-16.0132MHZ-6-B2U-T3
ABM11W MHz Crystal ABM11W-16.0132MHZ-6-B2U-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.0132 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 200 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11W
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 16.0132 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 6 pF
  • ESR (Equivalent Series Resistance): 200 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 16.0132MHZ 6PF SMD

CRYSTAL 16.0132MHZ 6PF SMD

Supplier's Site
Crystals - ABM11W-16.0132MHZ-6-B2U-T3-ND - DigiKey
Thief River Falls, MN, United States
16.0132MHz ±20ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

16.0132MHz ±20ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited DigiKey
Product Category Crystals Crystals Crystals
Product Number ABM11W-16.0132MHZ-6-B2U-T3 ABM11W-16.0132MHZ-6-B2U-T3 ABM11W-16.0132MHZ-6-B2U-T3-ND
Product Name ABM11W MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 16.01 MHz 16.01 MHz
Frequency Stability 10 ppm 10 ppm
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-8-2020-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
 - 1442286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMT
Frequency 32 MHz
Frequency Stability -10 to 10 ppm
View Details
TUNING FORK - ECX-34Q - ECS Inc. International
ECS Inc. International
Specs
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details