Abracon, LLC ABM10W MHz Crystal ABM10W-30.7200MHZ-7-D2X-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 30.72 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 30.72 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10W MHz Crystal - ABM10W-30.7200MHZ-7-D2X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM10W MHz Crystal
ABM10W-30.7200MHZ-7-D2X-T3
ABM10W MHz Crystal ABM10W-30.7200MHZ-7-D2X-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 30.72 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10W
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.6 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 30.72 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 7 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 30.7200MHZ 7PF SMD

CRYSTAL 30.7200MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM10W-30.7200MHZ-7-D2X-T3 ABM10W-30.7200MHZ-7-D2X-T3
Product Name ABM10W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 30.72 MHz 30.72 MHz
Frequency Stability 20 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystals - X426-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Units - 6719280 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers