Abracon, LLC ABM10W MHz Crystal ABM10W-29.4912MHZ-8-B1U-T3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10W MHz Crystal - ABM10W-29.4912MHZ-8-B1U-T3 - Abracon, LLC
Spicewood, TX, United States
ABM10W MHz Crystal
ABM10W-29.4912MHZ-8-B1U-T3
ABM10W MHz Crystal ABM10W-29.4912MHZ-8-B1U-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -20°C ~ 70°C Frequency: 29.4912 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 8 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10W
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.6 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 29.4912 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 8 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABM10W-29.4912MHZ-8-B1U-T3-ND - DigiKey
Thief River Falls, MN, United States
29.4912MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

29.4912MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
CRYSTAL 29.4912MHZ 8PF SMD

CRYSTAL 29.4912MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ABM10W-29.4912MHZ-8-B1U-T3 ABM10W-29.4912MHZ-8-B1U-T3-ND ABM10W-29.4912MHZ-8-B1U-T3
Product Name ABM10W MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 29.49 MHz 29.49 MHz
Frequency Stability 10 ppm 10 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C6S - C6S-14.7456-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 14.75 MHz
Load Capacitance 12 pF
View Details
 - 1441108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 32 MHz
Frequency Stability -25 to 25 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
CRYSTAL - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
View Details