Abracon, LLC ABM10W MHz Crystal ABM10W-22.1184MHZ-7-B2U-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10W MHz Crystal - ABM10W-22.1184MHZ-7-B2U-T3 - Abracon, LLC
Spicewood, TX, United States
ABM10W MHz Crystal
ABM10W-22.1184MHZ-7-B2U-T3
ABM10W MHz Crystal ABM10W-22.1184MHZ-7-B2U-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10W Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.6 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10W
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.6 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 22.1184 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 7 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 22.1184MHZ 7PF SMD

CRYSTAL 22.1184MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM10W-22.1184MHZ-7-B2U-T3 ABM10W-22.1184MHZ-7-B2U-T3
Product Name ABM10W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 22.12 MHz 22.12 MHz
Frequency Stability 10 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details