Abracon, LLC ABLS2 MHz Crystal ABLS2-40.000MHZ-D4YF-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-40.000MHZ-D4YF-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-40.000MHZ-D4YF-T
ABLS2 MHz Crystal ABLS2-40.000MHZ-D4YF-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 40 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9891-1-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

40MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9891-2-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

40MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9891-6-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

40MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Mpu Crystal, 40Mhz, 18Pf, Smd; Frequency Abracon - 84R2096 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Crystal, 40Mhz, 18Pf, Smd; Frequency Abracon
84R2096
Mpu Crystal, 40Mhz, 18Pf, Smd; Frequency Abracon 84R2096
MPU CRYSTAL, 40MHz, 18pF, SMD; Frequency:40MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

MPU CRYSTAL, 40MHz, 18pF, SMD; Frequency:40MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Crystal, 40Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 67P3812 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
67P3812
Crystal, 40Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 67P3812
CRYSTAL, 40MHZ, 18PF, HC-49US; Frequency Nom:40MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 40MHZ, 18PF, HC-49US; Frequency Nom:40MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 40.0000MHZ 18PF SMD

CRYSTAL 40.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number ABLS2-40.000MHZ-D4YF-T 535-9891-1-ND 84R2096 67P3812 ABLS2-40.000MHZ-D4YF-T
Product Name ABLS2 MHz Crystal Crystals Mpu Crystal, 40Mhz, 18Pf, Smd; Frequency Abracon Crystal, 40Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 40 MHz 40 MHz 40 MHz 40 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data