Abracon, LLC ABLS2 MHz Crystal ABLS2-18.432MHZ-B1U-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-18.432MHZ-B1U-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-18.432MHZ-B1U-T
ABLS2 MHz Crystal ABLS2-18.432MHZ-B1U-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 18.432 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 18.432 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 18.4320MHZ 18PF SMD

CRYSTAL 18.4320MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABLS2-18.432MHZ-B1U-T ABLS2-18.432MHZ-B1U-T
Product Name ABLS2 MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 18.43 MHz 18.43 MHz
Frequency Stability 10 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-18-30100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details