Abracon, LLC ABLS2 MHz Crystal ABLS2-13.000MHZ-D4Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 13 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 13 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-13.000MHZ-D4Y-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-13.000MHZ-D4Y-T
ABLS2 MHz Crystal ABLS2-13.000MHZ-D4Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 13 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 13 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9871-1-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

13MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9871-2-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

13MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9871-6-ND - DigiKey
Thief River Falls, MN, United States
13MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

13MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - ABLS2-13.000MHZ-D4Y-T - 760368-ABLS2-13.000MHZ-D4Y-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABLS2-13.000MHZ-D4Y-T
760368-ABLS2-13.000MHZ-D4Y-T
Crystals - ABLS2-13.000MHZ-D4Y-T 760368-ABLS2-13.000MHZ-D4Y-T
Manufacturer: Abracon LLC Win Source Part Number: 760368-ABLS2-13.000M HZ-D4Y-T Series: ABLS2 Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: HC49/US Mounting: SMD Frequency: 13MHz ESR (Equivalent Series Resistance): 50 Ohm Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Family Name: ABLS2 Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Height - Seated (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): E1SDA16-13.000M; E1SNA16-13.000M; E1SJA16-13.000M; Introduction Date: January 08, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Abracon LLC
Win Source Part Number: 760368-ABLS2-13.000MHZ-D4Y-T
Series: ABLS2
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -40°C ~ 85°C
Package: HC49/US
Mounting: SMD
Frequency: 13MHz
ESR (Equivalent Series Resistance): 50 Ohm
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Family Name: ABLS2
Categories: Crystals, Oscillators, Resonators
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Height - Seated (Maximum): 0.130" (3.30mm)
Alternative Parts (Cross-Reference): E1SDA16-13.000M; E1SNA16-13.000M; E1SJA16-13.000M;
Introduction Date: January 08, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystal, 13Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 67P3787 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
67P3787
Crystal, 13Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 67P3787
CRYSTAL, 13MHZ, 18PF, HC-49US; Frequency Nom:13MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 13MHZ, 18PF, HC-49US; Frequency Nom:13MHz; Crystal Case:SMD, 11.4mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Mpu Crystal, 13Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon - 84R2071 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Crystal, 13Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon
84R2071
Mpu Crystal, 13Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon 84R2071
MPU CRYSTAL, 13MHz, 18pF, SMD, FULL REEL; Frequency Nom:13MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

MPU CRYSTAL, 13MHz, 18pF, SMD, FULL REEL; Frequency Nom:13MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABLS2 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 13.0000MHZ 18PF SMD

CRYSTAL 13.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number ABLS2-13.000MHZ-D4Y-T 535-9871-1-ND 760368-ABLS2-13.000MHZ-D4Y-T 67P3787 84R2071 ABLS2-13.000MHZ-D4Y-T
Product Name ABLS2 MHz Crystal Crystals Crystals - ABLS2-13.000MHZ-D4Y-T Crystal, 13Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Mpu Crystal, 13Mhz, 18Pf, Smd, Full Reel; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 13 MHz 13 MHz 13 MHz 13 MHz 13 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC874TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details