Abracon, LLC ABLS2 MHz Crystal ABLS2-10.000MHZ-B1U-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS2 MHz Crystal - ABLS2-10.000MHZ-B1U-T - Abracon, LLC
Spicewood, TX, United States
ABLS2 MHz Crystal
ABLS2-10.000MHZ-B1U-T
ABLS2 MHz Crystal ABLS2-10.000MHZ-B1U-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS2 Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 3.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS2
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 3.3 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 10 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABLS2-10.000MHZ-B1U-T-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±10ppm Crystal 18pF 50 Ohms HC-49/US

10MHz ±10ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystal 10.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 47Y0378 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 10.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
47Y0378
Crystal 10.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 47Y0378
CRYSTAL 10.0000MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 10.0000MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 10.0000MHZ 18PF SMD

CRYSTAL 10.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number ABLS2-10.000MHZ-B1U-T ABLS2-10.000MHZ-B1U-T-ND 47Y0378 ABLS2-10.000MHZ-B1U-T
Product Name ABLS2 MHz Crystal Crystals Crystal 10.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 10 MHz 10 MHz
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ABA106M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers