Abracon, LLC ABLS-LR MHz Crystal ABLS-LR-6.144MHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 6.144 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 20 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 6.144 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 20 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS-LR MHz Crystal - ABLS-LR-6.144MHZ-T - Abracon, LLC
Spicewood, TX, United States
ABLS-LR MHz Crystal
ABLS-LR-6.144MHZ-T
ABLS-LR MHz Crystal ABLS-LR-6.144MHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 6.144 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 20 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS-LR
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 6.144 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 50 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 20 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 6.1440MHZ 18PF SMD

CRYSTAL 6.1440MHZ 18PF SMD

Supplier's Site
Crystal 6.1440Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 76R7455 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 6.1440Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
76R7455
Crystal 6.1440Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 76R7455
CRYSTAL 6.1440MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 6.1440MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number ABLS-LR-6.144MHZ-T ABLS-LR-6.144MHZ-T 76R7455
Product Name ABLS-LR MHz Crystal Crystals Crystal 6.1440Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 6.14 MHz 6.14 MHz
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1602BI-72-33E-40.500000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45102SC-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
View Details