Abracon, LLC ABLS-LR MHz Crystal ABLS-LR-3.6864MHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS-LR MHz Crystal - ABLS-LR-3.6864MHZ-T - Abracon, LLC
Spicewood, TX, United States
ABLS-LR MHz Crystal
ABLS-LR-3.6864MHZ-T
ABLS-LR MHz Crystal ABLS-LR-3.6864MHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS-LR
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 3.6864 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 50 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10162-2-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 18pF 40 Ohms HC-49/US

3.6864MHz ±50ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10162-6-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 18pF 40 Ohms HC-49/US

3.6864MHz ±50ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10162-1-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 18pF 40 Ohms HC-49/US

3.6864MHz ±50ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal 3.6864Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 76R7446 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 3.6864Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
76R7446
Crystal 3.6864Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 76R7446
CRYSTAL 3.6864MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 3.6864MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 3.6864MHZ 18PF SMD

CRYSTAL 3.6864MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number ABLS-LR-3.6864MHZ-T 535-10162-2-ND 76R7446 ABLS-LR-3.6864MHZ-T
Product Name ABLS-LR MHz Crystal Crystals Crystal 3.6864Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 3.69 MHz 3.69 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675263P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Through Hole Oscillators - ECS-2100AX-110.5 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-785-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details