Abracon, LLC ABLS MHz Crystal ABLS-7.3728MHZ-20-B-4-Y-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-7.3728MHZ-20-B-4-Y-T - Abracon, LLC
Spicewood, TX, United States
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 7.3728 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 20 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 7.3728 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 20 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14937-1-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-14937-2-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-14937-6-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 20pF 100 Ohms HC-49/US

Supplier's Site Datasheet
CRYSTAL 7.3728MHZ 20PF SMD

CRYSTAL 7.3728MHZ 20PF SMD

Supplier's Site
Crystal 7.3728Mhz 20Pf Smd Rohs Compliant Abracon - 01AH8981 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 7.3728Mhz 20Pf Smd Rohs Compliant Abracon
01AH8981
Crystal 7.3728Mhz 20Pf Smd Rohs Compliant Abracon 01AH8981
CRYSTAL 7.3728MHZ 20PF SMD ROHS COMPLIANT: YES

CRYSTAL 7.3728MHZ 20PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABLS-7.3728MHZ-20-B-4-Y-T 535-14937-1-ND ABLS-7.3728MHZ-20-B-4-Y-T 01AH8981
Product Name ABLS MHz Crystal Crystals Crystals Crystal 7.3728Mhz 20Pf Smd Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 7.37 MHz 7.37 MHz
Frequency Stability 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
TUNING FORK - ECX-1210 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
 - 1110762P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 48 MHz
Frequency Stability -50 to 50 ppm
View Details