Abracon, LLC ABLS MHz Crystal ABLS-22.1184MHZ-B2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-22.1184MHZ-B2-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-22.1184MHZ-B2-T
ABLS MHz Crystal ABLS-22.1184MHZ-B2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.1184 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 22.1184 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABLS-22.1184MHZ-B2-T - 812409-ABLS-22.1184MHZ-B2-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABLS-22.1184MHZ-B2-T
812409-ABLS-22.1184MHZ-B2-T
Crystals - ABLS-22.1184MHZ-B2-T 812409-ABLS-22.1184MHZ-B2-T
Manufacturer: Abracon LLC Win Source Part Number: 812409-ABLS-22.1184M HZ-B2-T Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 22.1184MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Manufacturer Package: HC-49/US Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable

Manufacturer: Abracon LLC
Win Source Part Number: 812409-ABLS-22.1184MHZ-B2-T
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 22.1184MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Manufacturer Package: HC-49/US
Height - Seated (Maximum): 0.165" (4.20mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable

Buy Now
Crystals - 535-9075-2-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

22.1184MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9075-1-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

22.1184MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-9075-6-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

22.1184MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 2400818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2400818
Crystal Units 2400818
Abracon ABLS-22.1184MHZ-B2-T

Abracon ABLS-22.1184MHZ-B2-T

Supplier's Site
Crystal Units - 2400819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2400819
Crystal Units 2400819
Abracon ABLS-22.1184MHZ-B2-T

Abracon ABLS-22.1184MHZ-B2-T

Supplier's Site
Crystal Units - 2400819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2400819P
Crystal Units 2400819P
Abracon ABLS-22.1184MHZ-B2-T

Abracon ABLS-22.1184MHZ-B2-T

Supplier's Site
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 95J9818 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
95J9818
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 95J9818
CRYSTAL, 22.1184MHZ, 18PF, HC-49US; Frequency Nom:22.1184MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 18PF, HC-49US; Frequency Nom:22.1184MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1662 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1662
Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1662
CRYSTAL, 22.1184MHZ, 18PF, HC-49US; Frequency Nom:22.1184MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 18PF, HC-49US; Frequency Nom:22.1184MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number ABLS-22.1184MHZ-B2-T 812409-ABLS-22.1184MHZ-B2-T 535-9075-2-ND 2400818 95J9818
Product Name ABLS MHz Crystal Crystals - ABLS-22.1184MHZ-B2-T Crystals Crystal Units Crystal, 22.1184Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 22.12 MHz 22.12 MHz 22.12 MHz 22.12 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 16 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details